HDMI, VGA, and Stereo Audio with One Keystone Single Gang Wall Plate

This well featured single gang wall plate will create one location to connect all devices being used by a presenter or teacher. The wall plate provides a single point to connect a laptop, tablet, Blu-ray, or other source device to an interactive whiteboard, projector, or other display. Rapid Run is designed to be the standard for in-wall HDMI or VGA audio/video installations. Using pre-terminated break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations. The RapidRun Optical runner is ideal for high resolution displays capable of up to 4k resolution. The Multi-Format runner allows a single cable to pass VGA and 3.5mm Stereo for a clean termination. The keystone allows for integration with new or existing cable infrastructure for telephone, Ethernet, or other connection types.

Manufacturer Part Number
60168
EAN/UPC
0757120601685,757120601685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Aluminum
UPC: 757120601685
Warranty: 3 Years
Vendor: C2G
Weight: 0.378 LB

Electrical Specifications

  • Resolutions Supported: 4k x 2k 60Hz, 4k x 2k 30Hz, 1080p, 720p, 480p
  • HDMI Features Supported: Ethernet Return Channel, HDMI High Speed, HDCP, EDID, CEC, Audio Return Channel

HDMI Rapidrun Optical Transmitter

  • Power Consumption: Max 5V @ 135mA
  • Idle: 5V @ 125mA
  • Normal Operation: 5V @ 128mA

Physical Specifications

  • Color Designation: Platinum
  • Temperature Rating: 0°C ~ 70°C
  • Humidity: 0% ~ 90% RH
  • Bend Radius: 5mm
  • Compliance: CE, FCC, RoHS2

Multiformat Pigtail

  • Pigtail Length: 5.12 inches
  • Color Designation: Orange
  • Connectors: VGA + 3.5mm female, 15pin DIN male

Conductor (Coax)

  • Wire gauge: 28AWG (7/0.127)TC
  • Insulation: FM-PE ID:1.6±0.07
  • Shield: Spiral, 90% Min Coverage
  • Jacket Color Red, Green, Blue

Conductor (1 Pair)

  • Wire gauge: 24 AWG(7/0.20)TC
  • Insulation: SR-PVC. ID: 1.1±0.05
  • Shield 1: AL Face Inside
  • Shield 2: Hot-Melt Al Foil Wrap
  • Drain: 24 AWG (7/0.20)TC
  • Jacket color: Brown, Brown/White

Conductor (x7)

  • Wire gauge: 24 AWG (11/0.16)TC
  • Jacket Color: Black, Red, Blue, Orange, Gray, Yellow, Green

Optical Pigtail

  • Pigtail Length: 3.85 inches
  • Jacket: Black PVC
  • Flexible PCB: x2
  • Connectors: HDMI Female, 20pinMDP Rapidrun Optical TX Connector

Package Contents

  • Single Gang Wallplate
  • 2 screw