10ft Slim Aux 3.5mm Audio Cable - M/M

This Slim Aux 3.5mm cable is designed with your mobile life in mind. The slim connector allows for easy connection into the headphone port of you mobile device while it is still in its protective case. The cable can then be plugged into a car stereo, headphone port or Aux port for audio on the go.

Manufacturer Part Number
22602
EAN/UPC
0757120226024,757120226024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Color :: Black
Length :: 10.00 Foot
Jacket Rating :: Standard
UPC :: 757120226024
Warranty :: Lifetime
Vendor :: C2G
Weight :: 0.125 LB