My Cloud Personal Cloud Storage

Your media and files on your own personal cloud
Unlike public clouds, My Cloud personal cloud storage allows you to keep all your content in one safe place on your home network, so there’s no mystery about where your data is located. Plus, you get all the storage you need with no monthly fees.

Centralize your family’s media collection
Back up and organize all your family’s photos, videos and music in one secure place, and seamlessly stream them to all of your devices.

No matter where life takes you, your content is always with you
My Cloud mobile and web access give you the freedom to easily access and share all your favorite photos and videos using your computer, tablet and smartphone from wherever, whenever.

Automatic backup for all your computers
WD's My Cloud device offers flexible backup options to protect valuable content from all the PC and Mac® computers in your home. WD SmartWare™ Pro backup software for PCs offers options that fit your schedule. My Cloud is also compatible with Apple® Time Machine® for Mac® users to keep their content safe and sound.

Photo and video backup for tablets and smartphones
Most of the memorable photos and cherished videos you capture are on your smartphone or tablet. The My Cloud mobile app will help keep those irreplaceable moments protected with automatic backup to your personal cloud storage as you take them.

Sync your life across all your computers
WD Sync automatically synchronizes your favorite content across all your computers and your My Cloud device, so you can be confident that your important files are always up to date and accessible from all your devices.

Hassle-free set up in minutes
In just a few simple steps, My Cloud's intuitive setup guides you through connecting your device, uploading all your photos, videos, music and files, and setting up remote access so you can start enjoying and sharing your favorite content anytime, from anywhere.

Smooth streaming to all your screens
With all your favorite media centralized on your My Cloud personal cloud storage, you’re now free to stream it to any tablet or smartphone, Smart TV, media player, gaming console and any other DLNA®-certified device on your network.

Easily share all your memorable moments
Why keep those memories to yourself? Easily create one simple place for you, friends and family to collect and share all the photos and videos you create. Whether it’s a wedding, graduation or family vacation, those cherished moments can be stored and shared, at full resolution, so nobody misses a thing.

Keep what’s private under your control
Your My Cloud device is personal, so keep it safe from unauthorized access with password protection.

Instantly increase your personal cloud storage capacity
Don’t feel limited by storage capacity…increase it. Simply attach a My Passport™ Ultra premium storage device or other compatible USB 3.0 external storage directly to the USB expansion port and instantly expand the capacity of your personal cloud.

Manufacturer Part Number
WDBCTL0080HWT-NESN
EAN/UPC
0718037845074,718037845074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: N/A
Average read seek: N/A
Battery: No
Cache/Buffer: N/A
Data transfer rate: N/A
Interface:
10/100/1000 Mb/s compatible Ethernet
USB 3.0
Rotational Speed: N/A
Write Speed: N/A

Product Dimensions
Height: 6.7 in (170.6 mm)
Length: 5.5 in (139.3 mm)
Width: 1.9 in (49 mm)
Weight:
2 TB: 2.03 lb (0.92 kg)
3 TB: 2.03 lb (0.92 kg)
4 TB: 2.19 lb (1.00 kg)
6 TB: 2.27 lb (1.03 kg)
8 TB: 2.03 lb (0.92 kg)

Colors available: one color only - White

Country Code / Origin: Product of Thailand or Malaysia

Environmental Specifications:
Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C

Power Specifications:
AC input voltage: 100 – 240V
AC input frequency: 47 – 63 Hz

Languages for software:
• English
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• French
• German
• Hungarian
• Italian: • Korean
• Norwegian
• Polish
• Portuguese
• Russian
• Spanish
• Swedish
• Turkish