Defender Smartphone Case

The toughest Defender Series ever

Life is tough. It chews you up and spits you out. Yet you battle through. Because you have  guts — you’re Defender Series tough. And with your Galaxy S7 inside the toughest Defender  Series ever, you can stay focused on winning while everyone else worries about losing.

Manufacturer Part Number
77-52921
EAN/UPC
0660543393177,660543393177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Defender Series for Galaxy S7

Country of Origin: China

Device Compatibility: Samsung Galaxy S7

Unit Dimensions: 6.12” x 3.33” x 0.63”

Unit Weight: 0.30lb

Languages: EN/FR/SP/PT

Master Carton Quantity: 44

Master Carton Dimensions: 19.06” x 9.44” x 15.94”

Master Carton Weight: 21.18lb

Retail/Carton Dimensions: 7.50” x 4.25” x 1.695”

Retail/Carton Weight: 0.43lb