Symmetry Smartphone Case

Sleek Protection
With Symmetry Series for Galaxy S7 thin equals tough. Featuring an ultra-slim profile  and  OtterBox Certified Drop +  Protection , Symmetry Series stays true to your phone’s  sleek design — and we stay true to our promise of protection. Plus, with the wild array  of colors and graphics, your phone is always dressed to impress.

Manufacturer Part Number
77-53320
EAN/UPC
0660543397267,660543397267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Samsung Galaxy S7

Country of Origin: China

Device Compatibility: Samsung Galaxy S7

Unit Dimensions: 5.853” x .493” x 3.012”

Unit Weight: .095lb

Languages: EN/FR/DE/ES/FI/IT/NL/PL/PT/

RU/SV/TR/AR

Master Carton Quantity: 36

Master Carton Dimensions: 13.187” x 9.43” x 9”

Master Carton Weight: 2.74lb

Retail/Carton Dimensions: 8.25” x 4.18” x 0.75”

Retail/Carton Weight: .147lb