Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Bandwidth: 400MHz
Analog signal level: 1Volt
Impedance: 75 ohms
Connector: High density HD15
Format: VGA/SVGA/XGA/UXGA/RGBHV/RGsB
Sync: TTL horizontal SyncRange: 15 to 130 KHz - Vertical Sync Range: 30 to 120 Hz
Audio
Bandwidth: 20KHz
Signal level: 0dB
Impedance: 10K ohms
Connector: 3.5mm jack socket
System Cable
Type: Cat5 UTP EIA 568A
Connector: RJ45
Power
Requirements: 5V DC @500mA
Connector: 5 x 2.1mm DC jack