Silver Seal Medical Grade Keyboard

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.

Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade.

100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the product clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.

Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.

Silver Seal™ Protection
Silver ions embedded in the plastic provide antimi-crobial protection and resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.

Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re-search Institute.

Manufacturer Part Number
SSKSV108CH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Windows, Mac (USB models)
Key layout: 104 (US) 105 (International)
Dimensions
L x W x H: 18.03in x 6.42in x .98in (45.8cm x16.3cm x 2.5cm)
Weight: 1.37 lbs (.622kg)
Cable Length:
6in (15cm) Quick Connect™ with USB extension cable
(SSKSV107, SSKSV108xx)
6 feet (1.83m) (SSKSV107L)
Connection Types: Gold-plated USB
Key Switch: Membrane key switch with tactile feedback
Key Switch Operating Force: 55 ± 10gf
Key Switch Life Cycle: Greater than 10 million keystrokes
Keycaps Type: Laser etched
Total Key Travel: .225 ± .025 in (3.0 ± 0.5mm)
Operating Voltage: + 5VDC ± 5%
Power Consumption: 50mA maximum (with LED lights on)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC
Waterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X)