High Speed Wi-Fi Extension
Easier than Ever
AC1200 Wi-Fi Range Extender
RE350K
Control Your Home with Kasa
The Kasa app allows you to add, configure, monitor, and control your range extender with a convenient tap on your smartphone’s touchscreen. Kasa makes your life easier than ever.
Easy In-App Setup
The Kasa app guides you through a simple, step-by-step process. You can setup and configure your network using your phone.
Find the Ideal Location
The Kasa app provides visual indicators that help you find the perfect location for your range extender.
Network Overview
Easily monitor your network’s status and understand how it’s being used.
Expand any Wi-Fi Network by up to 10,000sq.ft.
Eliminate spotty coverage and dead zones. The AC1200 Wi-Fi Range Extender forms a wireless connection to your router and brings a Wi-Fi signal into areas that your router cannot reach. It also reduces signal interference to ensure reliable coverage throughout your home or office.
Experience Next Generation AC Wi-Fi Speed
Powered by the latest wireless AC technology, the RE350K delivers ultra-fast Wi-Fi speeds up to 867Mbps on the 5GHz band and 300Mbps on the 2.4GHz band. Simple tasks like sending emails or web browsing can be handled by the 2.4GHz band while bandwidth-intensive tasks like online gaming and HD streaming can take place on the 5GHz band.
Minimal, Practical Design for Easier Use
A Perfect Fit For for Your Outlet
The RE350K has a compact design that allows it to plug into any power outlet. There are no unsightly power cords and the range extender connects directly to a wall outlet or power strip.
Wired Connections at Gigabit Speeds
The Gigabit Ethernet port lets you connect wired devices, such as a Blu-ray players, game consoles, DVRs, or smart TVs to your Wi-Fi.
Note:
HARDWARE FEATURES
Plug Type: US
Standards and Protocols: IEEE 802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11a, IEEE 802.11b
Interface: 1 * 10/100/1000M Ethernet Port (RJ45)
Button: AppConfig Button, Reset Button, LED button, Power Switch
Dimensions (W X D X H): 2.8 x 1.7 x 4.8 in. (73 x 44 x 128 mm)
Power Consumption: 10.8W(max power consumption)
Antenna: 2* external
WIRELESS FEATURES
Frequency: 2.4GHz & 5GHz(11ac)
Signal Rate: