Galaxy Tab E 9.6” 16GB (Wi-Fi), Black

Power your day

The 7,300mAh battery keeps you powered up to watch, read and game at home or on the go.

Portable entertainment for everyone

The Galaxy Tab E was made to go wherever you go and do whatever you want to do. From watching a movie with the family at home to reading a best seller at the coffee shop, the big, bright screen keeps everyone entertained.

Keep it all with you

Enjoy more of your favorite music, photos, movies and games on the go with a microSD™ card that expands your tablet’s memory from 16GB to up to an additional 128GB.

Capture more every day

Make shareable moments better with the Galaxy Tab E’s advanced camera features. Catch more in each photo with Panorama and Continuous Shot modes. Video chat from anywhere. And quickly toggle between camera and video modes. With the Galaxy Tab E, you won’t miss a thing.

Safe. Fun. Kid-Friendly.

Kids Mode, available for free from Samsung Galaxy Essentials, gives parents peace of mind while providing a colorful, engaging place for kids to play. Easily manage what your kids access and how long they spend using it, all while keeping your own documents private.

Premium content all in one place

Customize your Galaxy Tab E with the apps you use most. The Samsung Galaxy Essentials widget provides a collection of premium, complimentary apps optimized for your tablet screen. Select and download the apps you want to upgrade your tablet experience.

The next big thing in music

Samsung Milk Music, powered by Slacker, gives you more of the music you love, curated by DJs and industry pros, exclusive to Samsung Galaxy owners and available on Google Play™. Surf stations and genres by turning the interactive dial to navigate with no lag time between songs. Or customize it so your favorites will always be on hand.

More reasons to love your tablet

Get the most out of your Galaxy Tab E with the Samsung+ app. Along with one-touch access to customer support, you’ll discover device tips, a library of resources and more. Plus you’ll have access to great music and exclusive content. Samsung+ makes life with a tablet even better.

Manufacturer Part Number
SM-T560NZKUXAR
EAN/UPC
0887276113753,887276113753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Download Product Manual

  • OS

    Android™ 5.1, Lollipop

  • CAMERA RESOLUTION (FRONT)

    2MP

  • INTERNAL MEMORY 
    (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

    1.5GB RAM, 16GB ROM

  • MAIN DISPLAY RESOLUTION

    1280 x 800

  • MAIN DISPLAY SIZE

    9.6"

Full Specifications

Category

  • TYPE 

    Gear S2

Carrier

  • TYPE 

    Wi-Fi

Color

  • COLOR 

    Black

OS

  • OS

    Android™ 5.1, Lollipop

Size

  • WEIGHT 

    1.21 lbs.

  • PRODUCT DIMENSIONS (INCHES) 

    9.52" x 5.89" x 0.38"

Camera

  • CAMERA RESOLUTION (FRONT)

    2MP

  • CAMERA RESOLUTION (REAR) 

    5MP AF

  • DIGITAL OPTICAL ZOOM

    4X Digital

  • FEATURES

    F2.2(Rear) / F2.4(Front) Video Streaming, Video Player

  • VIDEO RECORDING RESOLUTION

    HD (1280 x 720) | @30fps

Battery

  • BATTERY TYPE AND SIZE

    Li-Ion 7,300mAh

  • MUSIC PLAY TIME 

    Up to 198 hours

  • VIDEO PLAY TIME 

    Up to 12 hours

  • INTERNET USE TIME 

    Up to 12 hours

Memory

  • INTERNAL MEMORY 
    (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

    1.5GB RAM, 16GB ROM

  • EXTERNAL MEMORY/MICROSD™ CAPACITY 

    Up to 128GB (microSD™ card sold separately)

Connectivity

  • Wi-Fi 

    Wi-Fi 802.11 a/b/g/n

  • USB 

    v2.0

  • BLUETOOTH 

    v4.1

  • BLUETOOTH PROFILES

    A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

  • LOCATION TECHNOLOGY

    GPS, Glonass, Beidou

  • EARJACK

    3.5mm Stereo

  • Wi-Fi Direct

    Yes

Processor

  • PROCESSOR SPEED, TYPE

    Quad-Core (1.2GHz), Qualcomm APQ 8016

Display

  • MAIN DISPLAY RESOLUTION

    1280 x 800

  • MAIN DISPLAY SIZE

    9.6"

  • MAIN DISPLAY TECHNOLOGY

    WXGA

Audio

  • FEATURES

    Audio Streaming, Music Player

  • AUDIO PLAYING FORMAT

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

Video

  • VIDEO PLAYING RESOLUTION

    FHD (1920 x 1080) | @30fps

Package Contents

  • INCLUDED IN BOX

    Galaxy Tab E, Travel Adapter, microUSB Cable, Quick Start Guide