G20CB-WS51 Desktop Computer

Tailor-made for Virtual Reality

ASUS ROG G20 gaming desktop is designed to draw you into immersive virtual gaming worlds. This gaming desktop is the tip of the spear and meet Oculus™ recommended specifications for the Oculus Rift headset. G20CB is powered by the latest 6th-generation Intel® Core™ processors and NVIDIA® GeForce® GTX™ 970 graphics to give you the very best gaming experience imaginable.

These Oculus Ready PCs have undergone a stringent test to ensure that ports, firmware, operating system, and other features are up to Oculus standards — so you know that it's good to go once you hook it up to your Oculus Rift headset. Setting up is easy thanks to shortcuts and links to Oculus files and software. There's even customizable Oculus Blue lighting.

Deceptively Powerful

ROG G20CB Compact Gaming Desktop PC is designed for you to dominate your game without the bulk of a traditional gaming PC. Housed in a compact 12.5-liter case, experience incredibly sharp visuals and speed thanks to the Intel i5 processor, desktop-grade Nvidia GTX970 4GB graphics card and high-speed 512GB SSD hard drive that delivers top-end performance all in a size that reshapes what you knew of gaming PCs.

Thrilling Visuals

 Featuring desktop-grade NVIDIA GeForce graphics, ROG G20 draws you into immersive world of colors and visuals in HD resolution. G20 adds another dimension to gaming with NVIDIA 3D Vision Surround bringing a full stereoscopic 3D experience to you. What’s more, G20 is perfect for resource-heavy work apps, so you can you create awesome websites and 3D models.

Quietly Cool

ROG G20 is designed with no visible exterior side exhaust vents to keep it looking sharp and clean. The passive thermal design takes advantage of natural convection with a hidden airflow channel that ensures quiet and efficient heat management. While active cooling uses two internal fans to further enhance heat dissipation, making ROG G20 ideal for marathon gaming sessions.

Make it Yours

ROG G20 has a bold design that features a matte-black finish, aggressive lines and Mayan-inspired markings. Customizable lighting effects showcase up to 8 million colors across the chassis, reflecting the feel of any game you're playing to take your experience to a whole new level.

Frag the Lag

The latest Intel® Gigabit Ethernet frees the load from the processor and enhanced connection stability—a double win for online gaming. Adding more online game optimizing support is ROG GameFirst II with game-packet prioritization. Featuring two modes, GameFirst II EZ Mode lets you effortlessly select settings to lower lag;while Advanced Mode gives you full control. Either way, game up to eight times faster than just standard Ethernet even with heavy network traffic. If you’re using a wireless signal instead, no problem. G20 has built-in AC Wi-Fi delivering up to three times the speed of past wireless N connectivity.

Loud, Precise and Ear-pleasing Sound

Immersive visuals aside, ROG G20 takes your gaming experience further through audio. With a unique mix of hardware and audio tuning software, SonicMaster brings you right into the fight. Gunshots ring out, explosions reverberate and even footsteps become auditory cues on the digital battlefield. Be immersed in battle whether you're using a headset or speakers. ROG AudioWizard sound processing provides an additional layer of audio enhancement with up to five customizable modes you can easily switch on-the-fly.

Manufacturer Part Number
G20CB-WS51
EAN/UPC
0889349273562,889349273562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Details
Operating System

  • Windows 10 Home

    Processor
    The 6th generation Intel® Core™ i5 Processor 6400

    Chipset
    Intel® H170

    Graphics
    NVIDIA® GeForce GTX970 4GB

    Memory
    16GB Dual Channel, DDR4 at 2133MHz

    Storage
    512GB SSD

    Optical Drive
    Slim tray Super Multi DVD burner

    Wireless Data Network
    802.11ac, Bluetooth V4.0

    LAN
    10/100/1000 Mbps

    Audio
    SonicMaster
    High Definition 7.1 Channel Audio

    Front I/O Ports
    1 x Headphone
    1 x Microphone
    2 x USB 3.0

    Back I/O Ports
    2 x USB 3.1
    2 x USB 3.0
    2 x USB 2.0
    1 x HDMI-Out
    1 x RJ45 LAN
    1 x 7.1 Channel Audio
    1 x Kensington Lock
    2 x DC-in

    Power Supply
    180 W + 230 W Power adapter

    Dimensions
    4.09 x 14.09 x 13.4 inch (WxDxH)

    Weight
    6.38 kg (14 lb)

    Software
    ASUS Command
    Aegis II
    ROG Audio Wizard

    Certificates
    BSMI/CB/CE/FCC/ETL/CCC/C-Tick/VCCI

    *All specifications are subject to change without notice. Please check with ASUS support for more detail.

This item has

  • ASUS ROG G20CB-WS51 Intel i5 16GB 512GB SSD GTX970 4GB Windows 10 Desktop Computer

  • +
    * USB gaming keyboard
    * USB mouse
    * AC adaptor
    * Power cord
    * Warranty card (1 year North America warranty & 1 way free standard shipping)
    * Quick start guide

Warranty

  • Warranty : 1 years