Privacy Filter for Dell Venue 8 Pro

3M privacy and protection products work simply and beautifully on most of today's touch-enabled devices to help protect your screens, and help keep the information displayed on them private. Thinner and more responsive to touch than ever offered before from 3M, our privacy filters give your high-resolution side view screen protection from visual hackers.

Manufacturer Part Number
PFTDE001
EAN/UPC
0051128004937,051128004937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎: ‎ Yes
 Anti-Reflective‎: ‎ No
 Color‎: ‎ Black
 Device Brand‎: ‎ Dell
 Device Type‎: ‎ Tablets
 Durable Screen Protection‎: ‎ Yes
 Filter Type‎: ‎ Frameless
 Privacy‎: ‎ Yes
 Reduces Glare‎: ‎ Yes
 Scratch Resistant‎: ‎ Yes
 Screen Attachment‎: ‎ Adhesive Corner Tab