Our anti-glare solutions work simply and beautifully on most of today’s monitors—including touchscreens—to help protect your screen and improve your view in bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirror-like reflections to help keep what’s on your screen clear and visible.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Catalog Number: AG240W9B
Color: Clear
Device Type: Desktop Monitor
Display Diagonal: 24 inches
Durable Screen Protection: Yes
Filter Type: Frameless
Privacy: No
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 20 15/16" x 11 13/16"
Viewing Area Dimensions - Metric (width x height): 531 mm x 299 mm