Our ultra-thin privacy and protection products are custom-cut to work simply and beautifully on most of today’s devices to help protect your screens, and help keep the information displayed on them private. You get incredibly crisp image clarity, while visual hackers with side views are kept in the dark.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Catalog Number: PFNAP004
Color: Black
Device Brand: Apple
Device Model Name: Apple MacBook Pro 13-inch with Retina display
Device Type: Laptops
Display Diagonal: 13.3 inches
Durable Screen Protection: Yes
Filter Type: Frameless
Privacy: Yes
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Touch Compatibility: Non-Touch
Viewing Area Dimensions (width x height): 12 1/16" x 7 15/16"
Viewing Area Dimensions - Metric (width x height): 306 mm x 201 mm