Anti-Glare Screen Protector for Dell Venue 10 Pro

Our anti-glare solutions work simply and beautifully on most of today’s touch-enabled devices to help protect your screen and improve your view in bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirror-like reflections to help keep what’s on your screen clear and visible while providing a layer of protection from dust and scratches.

Manufacturer Part Number
AGTDE001
EAN/UPC
0051128004883,051128004883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎:  Yes‎
Catalog Number‎:  AGTDE001‎
Color‎:  Clear‎
Device Brand‎:  Dell‎
Device Model Name‎:  Dell Venue 10 / 10 Pro‎
Device Type‎:  Tablet‎
Display Diagonal‎:  10"‎
Durable Screen Protection‎:  Yes‎
Filter Type‎:  Frameless‎
Privacy‎:  No‎
Reduces Glare‎:  Yes‎
Scratch Resistant‎:  Yes‎
Screen Attachment‎:  Full Adhesive Back‎
Touch Compatibility‎:  Touch‎
Viewing Area Dimensions (width x height)‎:  10" x 6 9/16"‎
Viewing Area Dimensions - Metric (width x height)‎:  253 mm x 167 mm‎