Swift PG348Q Widescreen LCD Monitor

ROG Swift PG348Q Gaming monitor

  • 34-inch Ultra-wide QHD (3440 x 1440) curved monitor with a 21:9 aspect ratio for panoramic gaming
  • NVIDIA G-SYNC display technology and a 100Hz refresh rate for incredibly-smooth and fast gaming visuals
  • New ROG Armor Titanium and Plasma Copper color scheme and built-in LED effects
  • ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide a tactical assistance on your command

Manufacturer Part Number
PG348Q
EAN/UPC
4712900164534,0889349240816,889349240816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size: Ultra-wide Screen 34” (86.72cm) 21:9
Color Saturation : 100%(sRGB)
Panel Backlight / Type : In-Plane Switching
True Resolution : 3440x1440 *
Display Surface Non-glare
Pixel Pitch : 0.2325mm
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 1000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 1073.7M (10bit)
Flicker free
Curved Panel : 3800R

Video Feature
Trace Free Technology : Yes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter)
Low Blue Light : Yes
HDCP support : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey
GamePlus
5-way OSD Navigation Joystick
Turbo key

I/O Ports
Signal Input : HDMI, DisplayPort
Earphone jack : 3.5mm Mini-Jack
USB Port(s) : 3.0x4, 1 x upstream

Signal Frequency
Digital Signal Frequency : Display port 73~88kHz (H) / 30~100Hz (V)

Power Consumption
Power On: <100W*
Power Saving/Off:0.5W
Voltage: 100-240V, 50/60Hz

Mechanical Design
Chassis Colors : Plasma Copper + Armor Titanium
Tilt : +20°~-5°
Swivel : +50°~-50°
Height Adjustment : 0~115 mm
VESA Wall Mounting : 100x100mm
Frameless Design : Yes
Quick Release Stand Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 829 x 558 x 297 mm
Phys. Dimension without Stand(WxHxD): 829 x 323 x 109 mm(For VESA Wall Mount)
Box Dimension (WxHxD): 320 x 508 x 942 mm

Weight
Net Weight(Esti.): 11.1kg
Gross Weight(Esti.):14.9kg

Accessories
Power cord
Power adapter
DisplayPort cable
USB 3.0 cable
Quick start guide
HDMI cable
Support CD
Warranty Card

Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 2, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light, CU(EAC)

Note
1) Refresh Rate
DisplayPort: 3440x1440(up to 100Hz*)
HDMI: 3440x1440(50Hz)

Note: For smoother gameplay, G-Sync requires a GeForce
GTX 980Ti and above to overclock the refresh rate
up to 100Hz

2) Signal Frequency
DisplayPort: 73~88kHz(H)/30~100Hz(V)
HDMI: 30~140kHz(H)/24~60Hz(V)

3) Power Consumption is based on EnergyStar standard