WUSB6100M Next-Gen AC AC600 MU-MIMO USB Adapter

NEXT-GEN MULTI USER-MIMO USB ADAPTER

Upgrade your Windows®-based notebook computer, laptop, or desktop computer to Next-Gen AC MU-MIMO speeds with our MAX-STREAM AC600 MU-MIMO USB Adapter (WUSB6100M). Currently, non Multi User-MIMO PCs will slow down home Wi-Fi. The WUSB6100M is is a cost-effective solution to upgrade an existing PC, and improve the efficiency of Wi-Fi so you can simultaneously connect multiple devices. The MAX-STREAM MU-MIMO USB Adapter delivers exceptional speed and performance to your laptop or desktop computer, so you can do even more online. Stream HD movies, play online games, and browse the Internet without lag or buffering.

SELECTABLE DUAL BANDS FOR BETTER COVERAGE

Utilizing Wi-Fi dual-bands of 2.4 GHz and 5 GHz, this USB Adapter offers Wireless-AC technology with speeds of up to 150/433 Mbps--double the performance of single band. Users can choose to route newer Wireless-AC devices to the higher-speed 5 GHz band and older Wireless-N and -G devices to the 2.4 GHz band.

Manufacturer Part Number
WUSB6100M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Wi-Fi Technology:
    • AC600 MU-MIMO Dual-Band AC
    • 150 or 450 Mbps
  • Key Features:
    Adapter wirelessly upgrades your Windows®-based notebook computer to AC WiFi speeds with MU-MIMO
  • Network Standards:
    • 802.11ac
    • 802.11n
    • 802.11a/g
    • 802.11b
  • Wi-Fi Speed:
    AC600 (N150 or AC450)
  • Wi-Fi Bands:
    2.4GHz / 5GHz
  • Easy Setup:
    Secure Push and Connect for Wifi Connecion
  • Minimum System Requirements:
    USB 2.0 port
  • Physical Specifications :
    36.7mm X 5 mm X 6.39mm
  • Security Features:
    WPA2
  • Warranty and Support:
    1 Year US, 2 Year EU