H ikvision Darkfighter series DS - 2DF6236 - AEL smart PTZ dome cameras are able to capture high quality colored images in dim light environment with its cutting - edge low illumination level down to 0.002Lux (color). Embedded with 1/1.9’’ progressive scan CMOS chip makes true WDR (120dB) and 2MP real - time resolution possible. With the 36X optical zoom Day/Night lens, the camera offers more details over expansive areas.
The Darkfighter PTZ camera also features a wide range of smart functions , including face detection, intrusion detection, line crossing detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs. These features, combined with smart tracking, which enables the camera to detect any progressively moving object and follow it within the camera’s area of coverage without fault. Smart Defog and EIS (Electronic Image Stabilization) are further supported to improve image quality in challenging conditions.
Note:
Camera
Image Sensor:: |: 1/1.9" HD CMOS sensor
Effective Pixels:: |: 1920(H)x1080(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: F1.5, 50IRE, AGC On: Color: 0.002 lux, B/W: 0.0002 lux
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥ 55dB
BLC:: |: ON/OFF
HLC:: |: Support
Smart defog:: |: Support
WDR:: |: 120dB
Shutter Time:: |: 50Hz: 1~1/30,000s; 60Hz: 1~1/30,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Privacy Masking:: |: 24 privacy masks programmable; optional multiple colors and mosaics
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens
Focal Length:: |: 5.7-205.2, 36x
Zoom Speed:: |: Approx.3.3s(Optical Wide-Tele)
Angle of View:: |: 58.7-2.0 degree (Wide-Tele)
Minimum Working Distance:: |: 10-1500mm(Wide-Tele)
Aperture Range:: |: F1.5~F3.4
Pan & Tilt
Pan Range:: |: 360°endless
Pan Speed:: |: Pan Manual Speed: 0.1°~300°/s, Pan Preset Speed: 540°/s
Tilt Range:: |: -15°-90° (Auto Flip )
Tilt Speed:: |: Tilt Manual Speed: 0.1°~240°/s, Tilt Preset Speed: 400°/s
Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Power loss recovery:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Smart-tracking:: |: Manual/ Panorama/ Intrusion trigger/ Line crossing trigger/ Region entrance trigger/ Region exiting trigger
Smart tracking when patrol between multiple scenarios
Alarm
Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2
Alarm Actions:: |: Preset, Patrol, Pattern, Micro SD/SDHC card recording, Relay output, Notification on Client, Send Email, Upload to FTP, Trigger Channel
Input & Output
Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network
Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1920×1080
Main Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Third Stream:: |: 50Hz: 25fps(1920×1080, 1280×960, 1280×720, 704×576, 352×288, 176×144)
60Hz: 30fps(1920×1080, 1280×960, 1280×720, 704×480, 352×240, 176×120)
Image Compression:: |: H.264/MJPEG/MPEG4
ROI encoding:: |: Support 24 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Three-Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures:: |: User authentication (ID and PW),
Host authentication (MAC address)
IP address filtering
Client GUI
Date & Time Display:: |: Time: Week: Date, 6 formats on the Client
Client:: |: Support iVMS-4200
Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +
General
RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Menu Language:: |: English
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max.60W
Working Temperature/Humidity:: |: -40°C ~ 65°C (-40°F ~ 149°F)
Humidity: 90% or less
Protection Level:: |: IP67, IK10, TVS 4,000V lightning protection, surge protection and voltage transient protection
Mounting:: |: Various mounting modes optional
Dimensions:: |: Φ178.3(mm)×331.0(mm) (Φ7.02”×13.03”)
Weight (approx.):: |: 8kg (approx.)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner;
Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box; Swan-neck mount: DS-1619ZJ