Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
TECHNICAL SPECS
Wi-Fi Technology:
AC1900 MU-MIMO Dual-band Gigabit, 600+1300 Mbps
Key Features:
- Easy Setup
- Medium Household
- Up to 12 Devices
- 3x3 AC
- Advanced Security
- USB 3.0 Port
- Dual-Core CPU
- Beamforming Technology
- Smart Wi-Fi
Network Standards:
- 802.11b
- 802.11a
- 802.11n
- 802.11ac
- 802.11g
Wi-Fi Speed:
AC1900 (N600 + AC1300)
Wi-Fi Bands:
2.4 and 5 GHz (simultaneous dual band)
Wi-Fi Range:
Medium Household
Number of Ethernet Ports:
- 1x Gigabit WAN port
- 4x Gigabit LAN ports
Other Ports:
- One(1) USB 3.0 port
- One(1) USB 2.0 port
- Power
Antennas:
3x external, dual-band, detachable antennas
Processor:
1.4 GHz dual-core
LEDs:
Internet, Ethernet (1-4), Linksys Logo, WPS
Wireless Encryption:
Up to 128-bit encryption
Operation Modes:
- Wireless Router
- Access Point
- Wired Bridge
- Wireless Bridge
Storage File System Support:
Easy Setup:
- Browser-based Setup
- Linksys Smart Wi-Fi Setup
Certified Operating Systems:
MacOS (10.X or higher), Windows 7, Windows 8.1, Windows 10
Minimum System Requirements:
- Internet Explorer® versions 8 and newer
- Safari® 5 (for Mac®)
- Firefox® 8
- Google Chrome™
Dimensions (LxWxH):
257 x 184 x 56 mm (10.12 x 7.24 x 2.2 in.) without antennas
Weight:
558 g (20.74 oz)
Security Features:
- 64/128-bit WEP
- WPA2-Personal
- WPA2-Enterprise
Regulatory Compliance:
FCC class B
Power Supply:
Input: 100-240V ~ 50-60Hz; Output: 12V, 3.5A