ThinkPad X1 Ultra Sleeve

X1 Experience in a Sleeve
Thin. Light. Tough.
The ThinkPad X1 Ultra Sleeve is the perfect companion accessory to expand the X1 experience. This sleek design allows you to safely transport your X1 system when on the go. Composed of premium materials, it offers a soft-touch interior and an easy-to-open magnetic flap for quick X1 storage. The thin, light, tough accessory.

Manufacturer Part Number
4X40K41705
EAN/UPC
0889955265883,889955265883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General ThinkPad X1 Ultra Sleeve Part number: 4X40K41705
Ship Group: ThinkPad X1 Ultra Sleeve Publications
Depth Metric: 342
Depth: 342mm
Depth Metric Units: mm
Depth (US): 13.46in
Height Metric: 245
Height: 245mm
Height Metric Units: mm
Height (US): 9.65in
Weight US: 1.06
Weight US Units: lbs
Weight Metric: 0.48
Weight Metric Units: Kg
Width Metric: 27
Width: 27mm
Width Metric Units: mm
Width (US): 1.06in
Warranty Period: One Year
Warranty Type: 1 Year - CRU