ThinkCentre Tiny III DVD Burner Box provides excellent read/write capabilities using SATA interfaces for speedy execution. Insert the DVD Super Burner directly into the Tiny PC Optical Disc Drive Unit and enjoy crisp, clear DVD play back and reliable DVD recording with your ThinkCentre Tiny DVD solution.
Note:
General: ThinkCentre Tiny DVD Super Multi Drive KitÂ
Part number: 4XA0K93942
Ship Group: ThinkCentre Tiny DVD Super Multi Drive Kit UserGuide CD Disk Warranty poster safety guide Screws USB cable
Agency Approvals & Certifications: Ukraine: Ukraine EMC DoC,ICES,CE (EU),C-TICK (Australia/New Zealand),VCCI(Japan),FCC,BSMI (Taiwan),KC (Korea)
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 15
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 45
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 184
Depth: 184mm
Depth Metric Units: mm
Depth (US): 7.24in
Height Metric: 23.6
Height: 23.6mm
Height Metric Units: mm
Height (US): 0.93in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 15%
Max Operating Temperature + Units: 45C
Min Operating Temperature + Units: 5C
Weight US: 0.87
Weight US Units: lbs
Weight Metric: 0.39
Weight Metric Units: Kg
Width Metric: 183
Width: 183mm
Width Metric Units: mm
Width (US): 7.2in
Warranty Period: One Year
Warranty Type: 1 Year - CRU