t620 Flexible Thin Client (ENERGY STAR)

Get a powerful and seamless desktop experience, enhanced security features, and premium client virtualization from the HP t620 Flexible Series Thin Client.

Get flexibility where you need it.

Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.

Tailor your hardware and software performance to your exact requirements.

Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.

Customize security the way you want.

Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC communications, and lockable covers and ports.

Designed to give you peace of mind.

Reduce desktop service calls and product refreshes with a completely redesigned chassis that includes advanced passive cooling for fan-less support of quad-core processors.

Integrated, complete peripheral support.

  • Choose from a range of ports to support your business now and in the future.
Reliable connectivity options.
  • Pick the technology that’s best for you—choose from two optional enterprise-class, factory-installed Wi-Fi NICs with internal antennas or optional integrated HP 100 Mbps Mini PCIe SC Fiber NIC.

Drive up to four displays.

  • Support single, dual or quad digital display setups, or choose legacy VGA.

High-performance processors.

  • Choose the dual-or quad-core AMD GX processor and AMD HD professional graphics combination best suited to your business.

Software with HP extras.

  • Pick the HP enhanced OS environment that’s ideal for your budget and performance requirements.

Virtualization for power users.

  • Get high-fidelity, no-hassle connectivity to your virtualized desktops and applications with the latest client software and certifications from Citrix, VMware, and Microsoft.

IT's best friend.

  • Cure IT headaches and manage and deploy thin clients with no hassles with HP Device Manager.

High quality LAN-like data delivery

  • Improve network performance and the end-user experience with HP Velocity software.

Protect your investment.

  • Provide a secure thin computing environment with a range of hardware and software security features.

Better anywhere.

  • Order products worldwide with local configurations and support through the Global Series Program that helps ensure consistent deployments around the world.

Designed with the environment in mind.

  • Reduce power consumption. Help lower your costs with an intelligent, energy-efficient design that's ENERGY STAR® qualified and EPEAT® Gold registered.

Manufacturer Part Number
V2V58UT#ABA
EAN/UPC
0889899230039,889899230039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES:

  • Processor/graphics options:
                o t620: AMD G-Series GX-415GA SOC: 1.5 GHz quad-core APU; Radeon HD 8330E graphics
                             AMD G-Series GX-217GA SOC: 1.65 GHz dual-core APU; Radeon HD 8280E graphics
                o t620 PLUS: AMD G-Series GX-420CA SOC: 2.0 GHz quad-core APU; Radeon HD 8400E graphics
  • DDR3L SDRAM system memory; two SODIMM slots; up to 16 GB supported
  • Solid state flash memory storage; mSATA and M.2 form factors 2
  • Active thermal management technology monitors component operating temperatures, throttles SOC operation if appropriate, and prevents unit thermal shutdown
  • 2 x digital DisplayPort 1.2 video outputs supporting up to 2560 X 1600; optional 1 x analog VGA output for legacy monitors
  • HP t620 PLUS can be configured to support quad video displays with an AMD FirePro 2270 dual head discrete video card; when combined with on-board DisplayPort video outputs this configuration provides up to 4 digital video outputs
  • Network connection supported via an integrated Gigabit Ethernet NIC. An optional Fiber Fast Ethernet NIC or Fiber Gigabit NIC is available as well as optional Wi-Fi adapters including antennas integrated internally in the chassis.
               NOTE: Fiber optic and Wi-Fi NIC options cannot be supported together 3
  • USB ports: 2 x SuperSpeed USB 3.0 and 2 x Hi-Speed USB 2.0 on front, 2 x Hi-Speed USB 2.0 on rear, and 2 x Hi-Speed USB 2.0 secured inside the chassis.
  • Legacy ports (t620): 1 x PS/2 keyboard and PS/2 mouse, and 1 x serial or VGA (factory-configurable port)
  • Legacy ports (t620 PLUS): 1 x PS/2 keyboard and PS/2 mouse, 2 x serial, and 1 x parallel
  • Integrated PC speaker for basic audio playback; 3.5 mm audio ports on front and rear supporting headphones, microphones and external speaker systems
  • Security features: TCG certified TPM chipset 1 , BIOS designed to address NIST SP 800-147 guidelines, cable lock slot, and power cord retention clip to prevent accidental disconnects, rear port cover & case intrusion detection options; 2 internal USB 2.0 ports for securing USB flash drives and dongles
  • t620 PLUS expansion: Low profile PCI Express x4 (physically x16) expansion slot (not available with quad-head configuration)
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States (except for some models with quad-head video or Fiber NIC networking options installed). See http://www.epeat.net for registration status in other countries.
  • Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen 4 material content
  • All models TAA Compliant (in North America & EMEA) TAA models available in APJ by request