t420 Thin Client (ENERGY STAR)

Do more with the HP t420 Thin Client, an affordable cloud computing solution that delivers trustworthy reliability and easy deployment and use.

More bang for your buck

Get your choice of essential operating systems, support for VoIP with Microsoft Lync Unified Communications tools, and value-added integrated software from HP that helps you deploy, manage, and optimize your new systems.

Solid reliability

Plan ahead with reliable flash memory storage and a fan-less design for ultra-quiet deployments. Choose a Global Series model and custom image to help ensure worldwide consistency. Rest easy with a two-year lifecycle and three-year limited warranty.

Place it where you need it

Install throughout your business—the modern 0.88 liter form factor complements and fits into a range of compact work spaces, and the integrated VESA mount enables mounting on a flat surface, or directly behind an HP ProDisplay.

Easy customization

Tailor your installation with the operating system of your choice—and enjoy simplified setup, deployment, and maintenance with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Manufacturer Part Number
V2V52UT#ABA
EAN/UPC
0889899216910,889899216910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware features:

  • Compact 0.88 liter thin client; convenient horizontal orientation with fixed rubber feet; mount almost anywhere with an integrated VESA 100 mounting system
  • AMD GX-209JA System-on-Chip (SOC), including a 1.0 GHz dual core APU and discrete-level GPU
  • Integrated 2 GB DDR3L SDRAM system memory; 1,066 MT/s data transfer rate
  • 8 GB or 16 GB capacity flash memory storage on internal Super Speed USB 3.0 modules
  • Active thermal management monitors component operating temperatures, throttles SOC operation if appropriate, and prevents unit thermal shutdown
  • Integrated Gigabit Ethernet LAN module; rear access RJ45 modular jack
  • Optional 802.11n 2x2 dual band Wi-Fi Adapter with Bluetooth
  • One VGA analog video output and one DVI-D digital video output  .
  • Two Hi-Speed USB 2.0 front access ports and two Hi-Speed USB 2.0 rear access ports. The two rear access ports are typically utilized by the keyboard and mouse.
  • Front access headset jack
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States. 4 Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen materials