CDP9800 Digital Signage Display

The ViewSonic® CDP9800 is a 98’’ professional-grade commercial display with 3840x2160 Ultra HD resolution and 500 nits brightness for impactful messages and detailed images ideal for conference rooms, retail applications, and control rooms. With integrated DisplayPort, and flexible portrait and landscape mounting options, up to four of these displays can be daisy-chained for a stunning 2x2 video wall configuration. In addition to dual 10W speakers and versatile connectivity options, including DisplayPort, HDMI, DVI, VGA, YPbPr, and CVBS, the display comes with simple and convenient USB multimedia playback functionality. Integrated with an industry-standard OPS slot, this display offers seamless connectivity with external PCs and media players. Free bundled vController software offers easy maintenance and an intuitive interface for remote management via a PC server or laptop.

Manufacturer Part Number
CDP9800
EAN/UPC
0766907822816,766907822816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Type TFT LCD Module (IPS type) with DLED Backlight
Display Area 85" horizontal x 47.9" vertical; 97.5"  diagonal
Optimum Resolution 3840 x 2160 @ 120 Hz
Contrast Ratio 1300:1 (typ)
Viewing Angles 178º horizontal, 178º vertical
Response Time 8ms
Light Source Long life, 30,000 hrs. (typ)
Brightness 500 cd/m2
Aspect Ratio 16:9
Panel Surface Anti-glare, 3H scratch resistant

INPUT

Video Input DisplayPort, HDMI, DVI-D, component, VGA, CVBS
Video Output VGA
Control Input RS232

AUDIO OUTPUT

Speakers Internal 10-watt (x2)

INPUT SIGNAL

TV/Video Comp 480i, 480p, 720p, 1080i, 1080p, 4K2K

CONNECTOR

Analog 15-pin mini D-sub (VGA), RCA Audio In, 3.5mm jack Audio In/Out
Digital HDMI (x3), DisplayPort In/Out, DVI-D, YPbPr, IR In/Out, RS232 In/Out, RJ45, USB
Power 3-pin plug

CONTROLS

Panel Power, Home, Return, Setting, Vol-, Vol+
OSD Picture Brightness, Contrast, Sharpness, Black level, Tint, Color, Noise reduction, Gamma selection, Color temperature, Color control Smart picture, Light sensor, Scan mode, Picture reset Screen H-position, V position, Clock, Clock phase, Zoom mode, Custom zoom, Screen reset
Audio Balance, Treble, Bass, Audio Reset PIP Sub mode, PIP size, PIP position, PIP change, PIP reset
Configuration 1 Switch on state, Auto adjust, Power save, Panel saving, Network controlport, Network settings, Configuration 1 reset, Factory reset
Configuration 2 OSD turn off, OSD H-position OSD V-position, Information OSD Monitor ID, Heat status, Monitor information, DP Version Human sensor, HDMI EDID, Configuration 2 reset Advanced Input resolution, IR control, Tiling, Date and time, Off timer, Schedule, OPS settings, APM, Language, Advanced option reset
Input Menu Video source, Sub 1, Sub 2, Sub 3, Audio source, PIP audio, Card OPS audio, Input reset

POWER

Voltage AC 100-240V (universal), 50-60Hz
Consumption 500W (typ)

OPERATING CONDITIONS

Temperature 41-104ºF (5–40ºC)
Humidity 20-80% (non-condensing)

DIMENSIONS (W x H x D)

Physical 86.4 x 49.1 x 3.5 in. / 2193.2 x 1248.2 x 89.8 mm
Packaging 98.5 x 61.8 x 17.7 in. / 2503 x 1569 x 450 mm

WEIGHT

Net 201.5 lbs / 91.4 kg
Gross 296.3 lbs / 134.5 kg

WALL MOUNT

VESA® 800 x 500 mm

REGULATIONS WEEE, CCC, cULus/cTUVus, FCC, MX-CoC, Mexico Energy, RoHS

RECYCLE/DISPOSAL Please dispose of in accordance with local, state, or federal laws

WARRANTY Three-year limited warranty on parts and labor