FB5000 A3 Slim Flatbed Scanner

The FB5000 is Avision’s next generation of A3 flatbed scanner. Based on CIS (Contact Image Sensor) technology, the scanner is much more slimmer compared to traditional scanner with CCD design.

Capable of scanning up to A3 size, the slim FB5000 is perfectly suited to scan complete book spreads, two letter-sized pages (simultaneously), large-format magazines, legal-sized documents, photographs and more, all in brilliant color.

In addition, the scanner comes with the convenient feature of multiple images cropping. With this feature, various sizes of documents such as photos, ID Cards, or business cards can be placed on the flatbed and the scanner is able to crop and create multiple images according to the original sizes of the documents in one single scan.

To increase ease of use, a convenient, programmable button feature permits users to pre-set nine customized functions for different scanning needs. For example, you can send your image to nine preset destinations such as printer, e-mail, folder, or photo editing software application in PDF, TIFF, JPEG, GIF, or BMP file format by simply pressing a button.

Multiple Cropping
With this feature, various sizes of documents such as photos, ID Cards, or business cards can be placed on the flatbed and the scanner is able to crop and create multiple images according to the original sizes of the documents in one single scan.

What we have bundled
The Avision FB5000 scanner comes with TWAIN and ISIS drivers, and is bundled with Avision Button Manager V2, Avision AvScan 5.0, and ScanSoft PaperPort SE 14 software application.

Manufacturer Part Number
BT1007B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Paper Feeding:Flatbed
Scanning Technology:Contact Image Sensor ( CIS )
Document Size :297 mm x 420 mm ( 11.7 in x 16.5 in )
Scanning Speed: (Color@300dpi, A3) :6 sec. ( Including backhome: 10 sec. )
Optical Resolution:600 dpi
Output Resolution:75, 100, 150, 200, 300, 400 and 600 dpi
Output Formats:B/W, greyscale, 24-bit, color
Bundled Software: Avision Button Manager V2, Avision AvScan 5.0 ,PaperPort SE 14
Interface/Drivers:USB 2.0 / TWAIN,ISIS
Power Supply:

  • Input: 100~240 VAC, 50/60 Hz
  • Output: 24V, 2.0A
Power Consumption:<22W
Environmental Factors:
  • Operating temperature: 10°C to 35°C (50°F to 95°F)
  • Operating humidity: 10% to 85%
Acoustical Noise:
  • Standby: <32 dB
  • Operating: <50 dB
Dimensions ( W x D x H ):585 mm x 485 mm x 96 mm ( 23 in x 19.1 in x 3.8 in )
Weight:7 kg ( 15.4 lbs )
Recommended Daily Scanning Volume:Up to 2,500 sheets
System Requirements:
  • Pentium III or higher
  • Windows ® XP/2000/Vista/7
  • 512MB RAM (256MB RAM for Windows XP)
  • CD-ROM drive
  • USB port
Contents:
  • FB5000 Scanner
  • Power Supply
  • Quick Guide
  • USB 2.0 Cable
  • CD-ROM includes:
    -Scanner Driver
    (TWAIN/ISIS Driver)
    -Avision Button Manager V2
    -Avision AvScan 5.0
    -ScanSoft PaperPortSE 14