MiCube Mobile Scanner

Personal Document Scanner

Manufacturer Part Number
FF1301S
EAN/UPC
0631264810533,631264810533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: CIS (contact image sensor)
Memory card: Support SD card
Built-in memory: 128MB
Interface: USB 2.0 / 1.1
Scan resolution: 600/300 dpi
File format: JPG : Color/BW
Battery: Li-ion battery (AP-120, 3.7V, 1700mA)
Battery life: 200 pages A4
Auto power off: 3 Minutes
Max. scan area: 8.5" X 14" ( 216 x 356 mm )
Long Page Mode: 36 inch (300 dpi)
ADF capacity: 8 pages
Speed (A4): 8PPM
Dimension: 295 mm x 81 mm x 41 mm (11.6 in x 3.2 in x 1.6 in )
Weight: 800 g ( 1.8 lbs)