
The AD230 is a 40 page-per-minute (200 dpi), duplex scanner that is fast, reliable, and affordable for business where scanning plastic ID cards, business cards, documents or other heavy card stock is necessary. Combining paper protection and reverse roller technologies, the AD230 balances fast speed with exceptional feeding reliability across a wide variety of scanning situations.
Max. document width up to 9.5 in. (242 mm)
The AD230 boasts a unique and innovative design in comparison with its predecessors - the ability to accommodate form document width up to 242 (9.5 in.).
A Duplex Scanner Suited for Document and Cards
Thanks to the advanced straight paper path and image processing technology, mixed batches of documents with varies sizes and weights can be scanned, appropriately cropped, deskewed, and ready to use. Scan size accepts paper from receipts 50 x 50 mm (2 x 2 in.) to form paper 242 x 356 mm (9.5 x 14 in.). The auto document feeder is also robust enough to feed paper up to 400 g/m 2 (110 lb.) and embossed hard cards such as ID cards, credit cards, driver’s license, and health insurance card up to 1.25 mm in thickness.
A Clear LCD Display
The AD230 is easy to use through the enhanced LCD display . By selecting your destination and pressing the “Scan” button, the scan can be done and the scanned image can be sent to your specifieddestination application such as e-mail, printer, or your favorable image-editing software application.
Reverse Roller Enhances Feeding Reliability
Designed with the innovative reverse roller for advanced paper separation capability, the AD230 delivers outstanding feeding reliability and operating productivity by effectively reducing the risk of a multi-feed or paper jam.
Ultrasonic Multi-Feed Detection
With the ultrasonic multi-feed detection capability, the scanner allows you to set overlapped paper by detecting paper thickness between documents. The ultrasonic function can be turned off when scanning document with labels, sticky notes, or taped receipts. This innovative design prevents double feeding and effectively scans documents of different weights or thickness.
Compact Design to Save Your Space
The AD230 features a unique and stylish design as both the input and output paper tray can be folded when not in use. The paper tray also helps to protect the unit from dust. Unlike bulky conventional scanners, the slim AD230 can be easily carried and fit on a desk without taking up a lot of space.
Powerful Bundled Software Applications
The AD230 come with TWAIN and ISIS drivers, and are bundled with a suite of powerful software applications that include Avision Button Manager, AVScan X, and Nuance PaperPort SE 14.
Note:
Paper Feeding:ADF 80-page capacity
Scanning Technology: Contact Image Sensor ( CIS )
ID card thickness: Up to 1.25 mm
Scanning Size: