AD125 Sheetfed Scanner

A small and fast sheet-fed scanner ideal for front office document scanning

The Avision AD125 is a small, fast and color sheet-fed scanner designed for desktop use that scans double-sided documents at speeds up to 50 images per minute. With its high performance and small footprint, the Avision AD125 is an ideal choice for your front office document scanning needs.

Advanced imaging

Despite its compact size, the Avision AD125 is ready to scan full-color double-sided originals at a high speed of up to 25 ppm and 50 ipm in 200 dpi thanks to the advanced 50-sheet auto document feeder. Every AD125 model is equipped with a CCD sensor for high quality scans, and a 50-sheet capacity of the ADF for efficient batch scans.

Easy to scan with a push of a button

With Avision’s newly developed software application-Button Manager V2, the scanner allows you to complete your scan with a push of the Scan button and send the scanned image to a specified destination including e-mail, printer, image editing software application, or even a cloud server such as Google Drive or Microsoft SharePoint.

What we have bundled

The Avision AD125 comes with TWAIN and ISIS drivers, and is bundled with a suite of powerful software applications that include Avision Button Manager V2, AVScan X, and Nuance PaperPort SE 14. With Button Manager V2, you can scan and send images to e-mail, printer, or other destinations with a simple press of the Scan button. The AVScan X and Nuance PaperPort are highly effective image processing and document management software that helps you streamline your task more efficiently.

Manufacturer Part Number
FF1402B
EAN/UPC
4719868535932,0631264810472,631264810472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Paper Feeding:ADF 50-page capacity
Scanning Technology: Color Charged-Coupled Device ( CCD )
Document Size:

  • Max. 216 x 356 mm ( 8.5 x 14 in.)
  • Min. 50 x 63.5 mm ( 1.9 x 2.5 in.)
Scanning Speed:
  • 25 PPM / 50 IPM (Color, A4, 200 dpi)
  • 20 PPM / 40 IPM (Color, A4, 300 dpi)
Paper Thickness:34~127 g/m2 (9~34 lb.)
Optical Resolution:600 dpi
Output Resolution:75, 100, 150, 200, 300, 400 and 600 dpi
Output Formats:B/W, greyscale, 24-bit color
Bundled Software:
  • Avision Button Manager V2,
  • Avision AVScan X,
  • PaperPort SE 14
Interface/Drivers:USB 2.0 / TWAIN , ISIS
Power Supply:
  • Input: 100-240 VAC, 50/60 Hz
  • Output: 24V, 2.0A
  • Power Consumption: Operation:<14.3 W
  • Ready: <9 W
  • Sleep:<2.2 W
  • Off:<0.34 W
Environmental Factors: Operating temperature: 10°C to 35°C (50°F to 95°F)
Operating humidity: 10% to 85%
Acoustical Noise:
  • Standby: <45 dB
  • Operating: <55 dB
Dimensions:
  • Max. 308 x 446 x 329 mm , 12.1 x 17.6 x 13 in.
    ( W x D x H ):
  • Min . 308 x 172 x 271 mm , 12.1 x 6.8 x 10.7 in.
Weight:2.6 kg ( 5.7 lb.)
Recommended Daily 4,000 sheets
Scanning Volume:PAPERPORT SE14
System Requirements
  • CPU: Intel ® Core 2 Duo or higher
  • Memory: 1GB (32ibit Windows)
  • 2GB (64bit Windows)
  • DVD-ROM: DVD ROM Drive
  • USB: USB2.0 Port (USB1.1 supported)
  • Windows ® Operating System:
  • Windows ® XP SP3, Vista, 7, 8.x, 10 (32 & 64 bit)
Contents:
  • AD125 Scanner
  • Power Supply
  • Quick Guide
  • USB 2.0 Cable
  • CD-ROM includes:-
    Scanner Driver(TWAIN/ ISIS Driver)
    -Avision Button Manager V2
    -Avision AVScan X
    -Nuance PaperPort SE 14