ProDesk 400 G3 Microtower PC

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 MT. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)

New powerful processors and memory

New 6th Gen Intel® Core™ processors bring powerful processing with Intel® HD 530 Graphics. Available DDR4 memory helps meet the demands of today’s businesses.

Security from the start

HP BIOSphere and HP Client Security boost security and keep critical data and systems under lock and key with customizable authentication and BIOS-level passwords.

Tested to go the distance

HP ProDesks are rigorously tested to help ensure reliability. During the HP Total Test Process, PCs experience 120,000 hours of performance trials to help get you through your business day.

Make the smart investment

The HP ProDesk 400 MT helps affordably build a solid IT infrastructure for your growing business with scalability in major components that allow you to configure the right PC for each user.

Manufacturer Part Number
V0C45UT#ABA
EAN/UPC
0889899096758,889899096758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.



Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family:
  • Intel® Core™ i5 processor
Processor:
  • Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset:
  • Intel® H110
Form factor:
  • Microtower
Management features:
  • Update BIOS via Cloud or Network (BIOS feature)
Environmental:
  • Low halogen
Memory:
Memory, standard:
  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)
Memory slots:
  • 2 DIMM
Storage:
Internal drive bays:
  • One 3.5"; One 2.5"/3.5"
External drive bays:
  • 1 SD 3 card reader (optional); 1 slim ODD (optional)
Internal drive:
  • 500 GB 7200 rpm SATA
Optical drive:
  • Slim SATA SuperMulti DVD-RW
Display and graphics:
Graphics:
Integrated:
  • Intel® HD Graphics 530 9 
Expansion features:
Ports:
Front:
  • 2 USB 3.0
  • 1 headphone
  • 1 microphone
  • 1 SD 3 card reader (optional)
Back:
  • 2USB 3.0
  • 4 USB 2.0
  • 1 serial
  • 1 serial (optional)
  • 1 parallel (optional)
  • 2 PS/2 (keyboard and mouse)
  • 1 VGA
  • 1 DisplayPort
  • 1 audio line in
  • 1 audio line out
  • 1 RJ-45
Expansion slots:
  • 1 full-height PCIe 3 x16
  • 3 full-height PCIe 2 x1
Media devices:
Audio:
  • DTS Sound+™ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line in and line out rear ports (3.5 mm), multi-streaming capable, internal speaker
Communications:
Network interface:
  • Intel® Ethernet I210-T1 PCIe x1 GbE network interface card (optional)
  • Integrated Realtek GbE
Power and operating requirements:
Power supply:
  • 180 W, up to 85% efficient, active PFC; 300 W, up to 85% efficient, active PFC
Dimensions and weight:
Dimensions (W x D x H):
  • 6.5 x 14.1 x14 in (165 x 358.8 x 355 mm)
Weight:
  • Starting at 15.5 lb (Starting at 7.05 kg) (Exact weight depends on configuration)
Security management:
Security management:
  • Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • RAID configurations
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS), Setup password (via BIOS)
  • HP Chassis (1 bay) Security Kit
  • Support for chassis padlocks and cable lock devices
What's included:
Software:
  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software.
Warranty:
  • 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.