VGA + 3.5mm + HDMI and USB Pass Through Single Gang Wall Plate

RapidRun is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations.

Ideal for educational and institutional installations, this wall plate allows VGA video, 3.5mm stereo audio to be run over one runner cable, while the HDMI and USB pass through ports allow for a seamless transition to in-wall cabling. This wall plate is constructed from aluminum for durability and a long life.

Manufacturer Part Number
60171
EAN/UPC
0757120601715,757120601715
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Aluminum
UPC : 757120601715
Warranty : Lifetime
Vendor : C2G
Weight : 0.462 LB