HDMI, VGA, Stereo Audio + USB Pass Through Single Gang Wall Plate

This well featured single gang wall plate will create one location to connect all devices being used by a presenter or teacher. The wall plate provides a single point to connect a laptop, tablet, Blu-ray, or other source device to an interactive whiteboard, projector, or other display. Rapid Run is designed to be the standard for in-wall HDMI or VGA audio/video installations. Using pre-terminated break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations. The RapidRun Optical runner is ideal for high resolution displays capable of up to 4k resolution. The Multi-Format runner allows a single cable to pass VGA and 3.5mm Stereo for a clean termination. The USB pass through connects the controlling computer to the interactive whiteboard or other peripheral devices.

Manufacturer Part Number
60170
EAN/UPC
0757120601708,757120601708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Aluminum
UPC ::757120601708
Warranty : 3 Years
Vendor : C2G
Weight : 0.435 LB