POWERbot Essential Cleaning Robot Vacuum (Graphite Black)

Powerful Robotic Suction

The POWERbot Essential is packed with technology and is 10X more powerful than the leading robot vacuum brand*. It rolls right over most vacuuming obstacles thanks to its EasyPass™ wheels. It also automatically transitions from carpet to hard floors with ease to provide the right type of cleaning action for whatever surface it’s on.

Visionary Mapping™ Plus System Navigation

The POWERbot Essential contains an onboard digital camera and ten individual smart sensors that help it determine the optimal cleaning path by creating a complete map of your home, including walls, furniture and stairways. So you don’t need to worry about furniture or objects on the floor. Simply turn it on, and let it do the vacuuming for you.

CycloneForce™ Design

ThePOWERbot Essential features a powerful Cyclone Force system that generates strong centrifugal forces. This separates dirt and debris into an outer chamber to reduce filter clogging and maintain suction power longer. Less clogging of filter for more consistent power than our previous model

Motorized Brush

This wide motorized brush allows the POWERbot Essential to clean larger carpeted areas with less movement. Its strong rotating motion helps loosen trapped dirt particles, while suction across the entire brush provides pick-up from end to end. The POWERbot Essential automactially adjusts for carpet or hard floor cleaning. This means you get the right amount of cleaning power needed on each surface.

Manufacturer Part Number
VR2AJ9010UG/AA
EAN/UPC
0887276119618,887276119618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

  • MODEL CODE

    VR2AJ9010UG/AA

  • MODEL COLOR

    Graphite Black

  • TYPE

    Robot

Key Features

  • SUCTION (W)

    20W

  • DUST CAPACITY

    0.7 L

  • CYCLONE FORCE MULTI CHAMBER

    Yes

  • MULTI-SURFACE CLEANING

    Yes

  • SENSOR

    Full View Sensor

  • BRUSH TYPE

    Combo Brush

  • NAVIGATION

    Visionary Mapping Plus System Navigation

Convenience

  • DISPLAY

    LED

  • ADDITIONAL TOOLS

    Cleaning Tool, Extra Filter

Dimensions

  • PRODUCT DIMENSIONS (W X H X D)

    14 7/8"" x 14 1/4" x 5 5/16"

  • SHIPPING DIMENSIONS (W X H X D)

    18 3/4" x 20 7/8" x 7 1/4"

Weight

  • PRODUCT WEIGHT

    9.9 lb.

  • SHIPPING WEIGHT (LB) 

    15.2 lb.

Warranty

  • WARRANTY

    1 Year