Link2Cell KX-TGF382M Standard Phone

The black-metallic KX-TGF38M system makes communication more versatile for home and home office. Link2Cell syncs up to two smartphones to make and take cell calls from handsets, and a downloadable Android App alerts you when your cell receives email, updates from social media and more. Dedicated Call Block buttons on the base unit and handsets let you one-touch register up to 250 unwanted numbers. More features include one-touch cell phone pairing, a tilt-up 3.4-inch LCD, three speed dials, talking caller ID, baby monitor, 3,000 number phonebook transfer, noise reduction, power backup and a Bluetooth® headset.

Sync Two Smartphones, Never Miss a Call

With a simple push of a button on the base unit, you can instantly link up to two smartphones to make and take cell calls that are automatically routed through up to three system handsets. And with the extended power and signal range of advanced Class 1 Bluetooth,® calls can made and received from both cellphone lines simultaneously, anywhere in and around the house.

Talking Caller and Text ID Alerts

Now you can hear who's calling or texting from across the room without having to get out of your chair or stop what you're doing in the next room. With advanced text-to-speech technology, Talking Caller and Text ID alerts clearly announce caller and text-sender ID information on the base unit and Link2Cell handsets throughout the home or office.

One-Touch Call Block

With a dedicated Call Block button on the base unit and each handset, it's easier than ever to block telemarketers, robocallers and others — even while the phone is ringing or while talking. A simple push of a button instantly registers the unwanted number into the phone's 250-number call block database, and you can manually register any number, any time you want.

Intelligent Base Unit Controls

The smart, multi-function base unit provides all the conveniences and controls you need for home and home office calling. Its large, high-contrast 3.4-inch LCD easily adjusts forward and back for maximum readability, and the illuminated keypad and function buttons are quickly read in any light conditions.

Clearly Hear Calls From Noisy Places

Whether someone's calling from a busy city street or from inside a raucous room, Noise Reduction automatically suppresses background interference while also enhancing voice tones for clearer, more comfortable conversation.

Keep Tabs On the Baby Day or Night

With the built-in baby monitor, you'll always know your child is safe in their crib or room. When the child wakes up or starts crying, a monitoring handset in the baby's room sends an immediate alert to the system's base unit, and to any phone or cellphone number you store in the handset for optimal peace of mind in or out of the house.

Enjoy Power When the Power Goes Out

A powerful battery backup system keeps you connected when the power goes out. When you keep a charged handset in the base unit, you'll have up to 7 hours talk time of battery power backup for making and receiving calls during power outages using other cordless handsets in the house. (Two AA-size rechargeable Ni-MH batteries not included.)

Talk Longer, Find Lost Keys

With its high-efficiency power usage, this phone system delivers a convenient 13 hours of talk time between battery charges, or 12 days of standby time. And with a small, optional detector device on your household or car keychain, this Key Detector-ready system also lets you quickly locate misplaced keys with the touch a button on any of the system's cordless handsets.

Manufacturer Part Number
KX-TGF382M
EAN/UPC
0885170234307,885170234307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General
      Color: M[Metallic Black]
        Frequency: 1.9 GHz
          Frequency Range: 1.92 GHz - 1.93 GHz
            Number of Channels: 60 Channels
              System: DECT6.0
                Number of Phone Lines: 1
                  Multiple Handsets Capability: Up to 6 Handsets
                    LCD Language: English, Spanish
                      Bluetooth Class: Class 1
                        Power Saving
                          Intelligent ECO Mode: Y
                            Link-to-Cell
                              Link-to-Cell: Y
                                Mobile Registration Number: 2
                                  Mobile Registration by Easy Setup: Y
                                    Simultaneous Communication: Cell1 and Cell2, Cell1 and Landline, Cell2 and Landline
                                      Ring as Cell Mode: Y
                                        Text Message Alert: Y
                                          Talking Text Sender Alert: Y
                                            Application Alerts: Y
                                              Convenience
                                                Key Detector Compatible: Y
                                                  Multiple Key Detector Capability: Up to 4 Key Detector
                                                    Range Extender Available: Y
                                                      Range Boost: Y
                                                        Noise Reduction (Handset): Y
                                                          Noise Reduction (Answering System): Y
                                                            Customized Sound System (Equalizer): Treble/Bass
                                                              Compatible with Hearing Aid T-Coil (TIA-1083 Compliant): Y
                                                                Power Back-Up Operation: Y
                                                                  Baby Monitor: Y
                                                                    Any Key Answer: Y
                                                                      Silent Mode: Y
                                                                        Bypassing Silent Mode (Specified Phonebook Group): Y
                                                                          Voice Mail: Y
                                                                            Conference Call with Outside Line: Y 3Way
                                                                              Barge In (Call Share): Y
                                                                                Intercom (Handset to Base Unit): Y
                                                                                  Intercom (Handset to Handset): Y
                                                                                    Intercom All: Y (Base/Handset)
                                                                                      Clock: Y
                                                                                        Alarm (Wake-up / Memo alarm): Y/Y
                                                                                          Advanced Alarm (A day of the week / Snooze): Y/Y
                                                                                            Bluetooth® Headset Capability (HSP Support): Y
                                                                                              Caller ID/ Phonebook
                                                                                                Caller ID: Y
                                                                                                  Caller ID Memory: 50 items
                                                                                                    Call Waiting Caller ID: Y
                                                                                                      Category Ringer / Ringer ID: Y
                                                                                                        Talking Caller ID (Handset): Y
                                                                                                          Talking Caller ID (Base Unit): Y
                                                                                                            Talking Caller ID Language: English
                                                                                                              Call Block: Y(250 numbers)
                                                                                                                Call Block Registration using Call Block button (Handset): Y
                                                                                                                  Call Block Registration using Call Block button (Base Unit)): Y
                                                                                                                    Base Unit Phonebook Memory (Name/Number): 3000items (16char/24digits)
                                                                                                                      Phonebook Copy from Cellular Phone via Bluetooth: Y
                                                                                                                        One-Toych Dial (Base Unit): Y (3 buttons)
                                                                                                                          Speed Dial (Handset): Y
                                                                                                                            Speed Dial (Base Unit): Y
                                                                                                                              Chain Dial (Handset): Y
                                                                                                                                Chain Dial (Base Unit): Y
                                                                                                                                  Handset
                                                                                                                                    LCD: 1.8 inch FullDot Monochrome 103x65 pixels
                                                                                                                                      LCD Backlight Color: White
                                                                                                                                        Lighted Handset Keypad: Amber
                                                                                                                                          Speakerphone (Volume Steps): Y(7-step)
                                                                                                                                            Full Duplex Speakerphone: Y
                                                                                                                                              Ringer Pattern (Tone+Melody): PSTN:15(5+10), CELL:15(5+10)+InbandTone
                                                                                                                                                Ringer Volume Steps: 6+OFF
                                                                                                                                                  Receiver Volume Steps: 5
                                                                                                                                                    Redial Memory: 5(Name & Number)
                                                                                                                                                      Hold: Y
                                                                                                                                                        Mute: Y
                                                                                                                                                          Flash: Y
                                                                                                                                                            Headset Jack: Y
                                                                                                                                                              Wall Mountable (Charger): Y
                                                                                                                                                                Base Unit
                                                                                                                                                                  Dial Keypad: Y
                                                                                                                                                                    Corded Handset: Y
                                                                                                                                                                      Display: 3.4inch mono, 103x65pixels, 3Line+Softkey or, 2Line+Pict+Softkey
                                                                                                                                                                        Speakerphone (Volume Steps): Y(8-step)
                                                                                                                                                                          Ringer Pattern (Tone+Melody): PSTN:1(1+0), CELL:1(1+0)+InbandTone
                                                                                                                                                                            Ringer Volume Steps: 6+OFF
                                                                                                                                                                              Redial Memory: 10(Name & Number)
                                                                                                                                                                                Hold: Y
                                                                                                                                                                                  Mute: Y
                                                                                                                                                                                    Flash: Y
                                                                                                                                                                                      Handset Locator: Y
                                                                                                                                                                                        Wall Mountable: Y
                                                                                                                                                                                          Answering System
                                                                                                                                                                                            Answering System: Y
                                                                                                                                                                                              Total Recording Time: About 18 min
                                                                                                                                                                                                Audible Message Alert: Y(Base Unit)
                                                                                                                                                                                                  New Message Notification by a Call: Y
                                                                                                                                                                                                    Announcement Language of New Message Notification: English, Spanish
                                                                                                                                                                                                      Speaker Volume Steps(Base Unit Speaker): 8
                                                                                                                                                                                                        Call Screening (Handset): Y
                                                                                                                                                                                                          Call screening (Base Unit): Y
                                                                                                                                                                                                            Language of Pre-recorded Greeting Message: English, Spanish
                                                                                                                                                                                                              Remote Operation from Handset: Y
                                                                                                                                                                                                                Remote Operation from Outside (DTMF): Y
                                                                                                                                                                                                                  Toll Saver (New Messages Recorded / No New Message): 2/5
                                                                                                                                                                                                                    Accessories
                                                                                                                                                                                                                      Belt Clip Included: Y
                                                                                                                                                                                                                        Optional Handset
                                                                                                                                                                                                                          Optional Handset: KX-TGFA30
                                                                                                                                                                                                                            Others
                                                                                                                                                                                                                              Rechargeable Battery: Base Unit: Ni-MH(AAA x 2), Handsett: Ni-MH(AAA x 2)
                                                                                                                                                                                                                                Talk Time: 13 hours
                                                                                                                                                                                                                                  Standby Time: 12 days
                                                                                                                                                                                                                                    Charge Time: 7 hours
                                                                                                                                                                                                                                      Power Consumption
                                                                                                                                                                                                                                        Base Unit Standby Power Consumption: 0.8W
                                                                                                                                                                                                                                          Charger Standby Power Consumption: 0.1W
                                                                                                                                                                                                                                            Dimensions/ Weight
                                                                                                                                                                                                                                              Base Unit Dimensions (W x D x H): Approx. 222 mm x 163 mm x 103 mm
                                                                                                                                                                                                                                                Handset Dimensions (W x D x H)L Approx. 48 mm x 30 mm x 168 mm
                                                                                                                                                                                                                                                  Charger Dimensions (W x D x H): Approx. 72 mm x 73 mm x 39 mm
                                                                                                                                                                                                                                                    Base Unit Weight: Approx. 580 g
                                                                                                                                                                                                                                                      Handset Weight with Battery: Approx. 140 g
                                                                                                                                                                                                                                                        Charger Weight: Approx. 100 g
                                                                                                                                                                                                                                                          UPC885170234307