Economical specimen identification for the laboratory environment.
From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.
Note:
Specifications for Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, White
Part Number : M21-500-7425
Brady Material Number : B-7425
Color : Black on White
Description : Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, White
Height (in) : 0.500"
Height (mm) : 12.700 mm
Literature : B-7425 Informational Sheet
Material Description : Polypropylene
Printer Compatibility : BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB
Product Number : 121015
QTY/UOM : 1/Roll
UPC Code : 66282098412
Width (in) : 21'
Width (mm) : 6.400 m
RoHS Compatibility : Pass 2011/65/EU