Flat Micro-USB Cable

No tangles. Outstanding performance.
With a flat, tangle-resistant design, gold-plated contacts and a sturdy yet flexible PVC jacket, the Manhattan Flat Micro-USB Cable is the perfect way to charge and/or sync your smartphone, tablet or other mobile device. The Micro-USB end connects to your device for a perfect fit, and the other end can be plugged into any USB car charger, laptop computer or other source for power, data transmission or both. Plus, this cable's unique design makes it easy to roll up without worrying about snags and tangles.

Manufacturer Part Number
391450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 2.0

    Connectors
  • (1) USB 2.0 Standard-A male
  • (1) USB 2.0 Micro-B male
  • Nickel-plated shell
  • Gold-plated contacts
  • Molded PVC boot
  • Built-in strain relief

    Cable
  • 28 AWG conductors
  • Withstanding voltage: 300 VDC 10 ms
  • Insulation resistance: 5 MΩ
  • Contact resistance: 10 Ω
  • PVC jacket

    Dimensions
  • Length: 1 m (3 ft.)

    Package Contents
  • Hi-Speed USB Device Cable