16-Port Gigabit Ethernet Switch

The Intellinet Gigabit Ethernet Switch offers an array of features while providing superior network throughput.

Extreme Flexibility
Sixteen 10/100/1000 Mbps auto-sensing ports automatically detect optimal network speeds.

Extreme Throughput
With a backplane speed of 32 Gbps, there is plenty of performance available for your computers, servers and other networking devices.

Manufacturer Part Number
561068
EAN/UPC
0766623561068,766623561068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • IEEE 802.3x (flow control, for full duplex mode)
General
  • Media support:
    • 10Base-T Cat3, 4, 5 UTP/STP RJ45
    • 100Base-TX Cat5 UTP/STP RJ45
    • 1000Base-T Cat5e UTP/STP RJ45
  • Packet filter/forwarding rate:
    • 1,488,000 pps (1000 Mbps)
    • 148,800 pps (100 Mbps)
    • 14,880 pps (10 Mbps)
  • MAC address table: 8192 entries
  • Backplane speed: 32 Gbps
  • Switch architecture: store and forward
  • 16 RJ45 Gigabit Ethernet ports
  • Certifications: FCC Class A, CE
LEDs
  • Power
  • Link Speed per port: 1000 Mbps
  • Link/Activity per port
Power
  • Internal power supply: 100 – 240 VAC, 50/60 Hz
  • Power consumption: 9.1 watts (maximum)
Environmental
  • Metal housing
  • Dimensions: 215 (L) x 133 (W) x 44 (H) [mm] / 8.46 (L) x 5.24 (W) x 1.73 (H) [in.]
  • Weight: 0.94 kg (2 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -20 – 70°C (-4 – 158°F)
Package Contents
  • 16-Port Gigabit Ethernet Switch
  • 19" rackmount brackets
  • Power cable
  • Instructions