5-in-1 Cable Tester

The Intellinet Network Solutions 5-in-1 Cable Tester is an affordable and versatile MIS tool that tests five common LAN and computer cables up to 600 ft. long: Ethernet (RJ45), 10Base, RJ11, FireWire (1394) and USB. It checks for continuity, crossover and shorting. Testing is completed with the press of a button, and LEDs indicate connections and faults of wires and pins. Designed for use with both shielded (STP) and unshielded (UTP) cables up to 180 m (600 ft.) long.

Manufacturer Part Number
780094
EAN/UPC
0766623780094,766623780094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Open / Short wiring test
  • Connected wires display
  • No Connection / No Termination indicator
  • Bad Connection / Non-Parallel Connection indicator
  • Ethernet (RJ45), 10Base2 / BNC, RJ11, USB and FireWire testing options
Features
  • Versatile cable tester
  • For Cat5/6 network and ISDN connection tests
  • USB AB- and IEEE1394 6-pin FireWire cable tester
  • Connection test with LED indicators for 8 single lines and screening
  • Tests for: Short, Non-Parallel, No Connection
  • Quality protective pouch
  • Lifetime Warranty