Anti-Theft Security Kiosk Stand Pro

Whether you need a professional security stand for display, point-of-sale or business use, CTA Digital’s Universal Dual Security Kiosk with Locking Holder and Anti-Theft Cable for iPad, Surface, & 7 – 13 Inch Tablets will provide the features you need. This stand is made of strong and stylish aluminum with the perfect design to serve as a workstation, kiosk display or retail POS tablet stand. The aluminum enclosure securely grips 7 – 13 inch tablets, adjusting to fit tablets such as iPad mini, iPad Air, iPad Pro, Galaxy Tab, Surface Pro, and everything in between. For additional security, an included galvanized steel anti-theft cable attaches to security slots at the kiosk base or back of the holder, securing the stand to any permanent fixture. The stand can tilt to easily adjust the viewing angle and rotate for horizontal or vertical views. The base can also rotate a full 360 degrees to easily switch from register to customer-side transactions. The anti-theft holder grips diagonally and is securely locked closed with the included keys. The large base and solid stand offer stability and can also be secured to a desk or countertop with the included mounting hardware for easy installation and extra security. An elegant all-in-one stylus and ballpoint pen is included and can be conveniently stored in the built-in holder found on the base. Keep your tablet charging while in use with clean cable routing through the stand. The case and bottom of the base are also padded to help protect your device and furniture.

Manufacturer Part Number
PAD-UATP
EAN/UPC
0656777014056,656777014056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Adjustable holder: Approx. 9"-14" Diagonal
  • Base dimensions: 10.25" L x 8" W
  • Stand height: Approx. 14"

Package includes:

(1) Anti-Theft Kiosk Stand

(1) Set of mounting hardware

(1) Stylus Pen

(2) Keys