LED Desk Lamp Charging Stand for Tablets and Smartphones

Light up your bedroom or office with CTA Digital’s LED Desk Lamp Charging Stand for Tablets and Smartphones. This lamp, which combines a contemporary design with modern functionality, embraces the need to keep your tech nearby and fully charged. The removable stand is designed to hold any mobile device in its protective case, from the Samsung Galaxy Note 5 to the iPad Pro, and there is even a slot on the bottom of the holder that lets you connect your device to its charger. From its low-energy LED bulbs to the adjustable frame to an easy-to-use interface, this LED lamp is designed with convenience in mind. Plus, thanks to the foldable frame and its multiple dimming options, CTA Digital’s LED Desk Lamp Charging Stand for Tablets and Smartphones lets you set the lighting to your preference.

Manufacturer Part Number
PAD-DLC
EAN/UPC
0656777014025,656777014025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lamp head length: 10.5 inches
  • Power usage: 7 W
  • Adapter input: AC 100 – 240V 50/60Hz
  • Adapter output: DC 12V/2A
  • USB output: 5V/2.1A
  • Dimensions: 15.2” x 13.5” x 7.6”

Package contents:
(1) LED Desk Lamp Stand
(1) AC adapter