Adjustable Car Seat Mount for Tablets

Thanks to the convenience and versatility of CTA Digital’s Adjustable Car Seat Mount for Tablets, backseat driving has never been more fun and entertaining.  Made with a sturdy plastic frame complete with soft rubber features, this car mount for tablets is strong enough to survive the demands of travel while still gently cradling your tablet in place without worries of scratching or scuffing.  Whether for a short drive or a long distance trip, any car ride can benefit from the functionality and simplicity of this CTA Digital travel tablet mount.  With two adjustable grips, one spring-loaded and the other activated by a quick-release button on the back, this mount holds tablets of any width, making it an ideal travel accessory for tablets as small as the Amazon Fire HD 6 to as large as the iPad Pro. The spring-loaded car mount offers easy installation to and quick removal from the car seat headrest, and the ball-and-socket joint connecting the mount and base together allows for a horizontal display that provides favorable tilt to the user’s preference. So if you’re looking to add some entertainment to those uneventful travel moments, don’t hesitate to make the CTA Digital’s Adjustable Car Seat Mount for Tablets a permanent car companion for you and the family.

Manufacturer Part Number
PAD-ACM
EAN/UPC
0656777013981,656777013981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets ranging 4 – 9 inches in width and with a 7 – 12 inch display screen, such as the Samsung Galaxy Tab S, iPad mini 4 or Google Nexus 9
  • Maximum depth: 0.6 inches
  • Minimum measurement for car seat installation: 5 inches

Package Includes:
(1) Adjustable Car Seat Mount