Display Monitor Mount for Tablets

Thanks to CTA Digital’s Display Monitor Mount for Tablets, you can now enhance your digital experience with the ultimate add-on to your home or office computer. With this easy to install monitor mount, you’ll be able to enjoy the perfect dual-screen display as you unite both mobile and desktop for one ideal, hands-free setup. By simply attaching the mount to your monitor’s available VESA slots, any tablet becomes a convenient accessory to your computer, and thanks to the two adjustable grips, one spring-loaded and the other activated by a quick-release button on the back, any tablet actually means any tablet. Plus, it’s got two hinges and a slide feature that lets you make adjustments to the orientation, angle and placement of your tablet device. So, whether you have an iPad Air 2, Samsung Galaxy Tab S or Google Nexus 9, make it a permanent part of your computer’s hardware with CTA Digital’s Display Monitor Mount for Tablets.

Manufacturer Part Number
PAD-DMM
EAN/UPC
0656777013950,656777013950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets ranging 4 – 9 inches in width and with a 7 – 12 inch display screen, such as the Samsung Galaxy Tab S, iPad Mini 4 or Google Nexus 9
  • Arm length: 22 inches
  • Slide clearance for tablet mount: 7 inches

Package contents:

(1) Fixing plate
(1) Sliding mount joint 
(1) Arm
(1) Mount
(2) M4 x 16 MM bolts
(2) M5 x 15 MM bolts
(2) M4 x 8 MM bolts
(4) Washers