Gooseneck Tube Clamp Mount for Smartphones

Keep your smartphone conveniently nearby and easily within reach with CTA Digital’s Gooseneck Tube Clamp Mount for Smartphones. The gooseneck feature gives you the ultimate flexibility in direction, angle and orientation for your smartphone device. With a specially designed wide-mouth clamp grip and an extremely long 34-inch gooseneck, this tube clamp mount provides the fit and reach to work on any structure with a pole or rod, such as a beach chair, hospital bed, gym equipment, wheel chair and more. The button-activated slide mount provides a sturdy hold for smartphones between 3.5 to 2.13 inches in width, which is perfect for the iPhone 6S Plus, Samsung Galaxy Note 5, HTC One M9 and more. The mount even has small supports at the bottom that turn out and provide extra security for when your phone is being held vertically. So, enjoy your smartphone with convenient, hands-free utility thanks to CTA Digital’s Gooseneck Tube Clamp Mount for Smartphones.

Manufacturer Part Number
SM-GTC
EAN/UPC
0656777013820,656777013820
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with smartphones between 3.5 – 2.13 inches in width, like the iPhone 6S Plus, Samsung Galaxy Note 5 and HTC One M9
  • 34 inch Gooseneck
  • 1.69 inch C-clamp
  • Assembly Required
Package Includes:
(1) Tube Clamp
(1) 34 inch Gooseneck
(1) Plastic Mount