Gooseneck Tube Clamp Mount for iPad and Tablets

Keep your tablet conveniently nearby and easily within reach with CTA Digital’s Gooseneck Tube Clamp Mount for iPad and Tablets. The gooseneck feature gives you the ultimate flexibility in direction, angle and orientation for your tablet device. With a specially designed wide-mouth clamp grip and the addition of an 11.38 inch solid metal rod, this tube clamp mount fits and works on any structure with a pole or rod, such as a beach chair, hospital bed, gym equipment, wheel chair and more. The button-activated slide mount provides a sturdy hold for iPads and tablets of 6 to 8.5 inches in either width or height, which makes this the perfect stand for the iPad Air 2, Galaxy Note PRO and Microsoft Surface Pro 4. So, give your tablet time the convenient, hands-free utility it needs with CTA Digital’s Gooseneck Tube Clamp Mount for iPad and Tablets.

Manufacturer Part Number
PAD-GTC
EAN/UPC
0656777013813,656777013813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets of 6 to 8.5 inches in either width or height, like the iPad Air 2, Galaxy Note PRO and Microsoft Surface Pro 4
  • 22.38 inch Gooseneck
  • 11.38 inch metal extension
  • Assembly Required
Package Includes:
(1) Tube Clamp
(1) 22.38 inch Gooseneck
(1) 11.38 inch Metal Rod Extension
(1) Plastic Mount