Gooseneck Floor Stand for iPad and Tablets

Have your tablet conveniently nearby with CTA Digital’s Gooseneck Floor Stand for iPads and Tablets. Excellent for either home or office, this durable yet exquisite piece of furniture embodies the need to stay mobile, stay connected and stay hands-free. The button-activated slide mount provides a sturdy hold for iPads and tablets of 6 to 8.38 inches in either width or height, which is the perfect stand for devices like the iPad Air 2, the Galaxy Note Pro and the Microsoft Surface Pro 4.  The gooseneck feature and adjustable height bar give you versatility when using your tablet, whether you need it while sitting, standing or even at a different orientation. Plus, the four wheels give CTA Digital’s Gooseneck Floor Stand for iPads and Tablets the mobility needed to match you, and its sturdy, weighted base makes it stable and tightly compact.

Manufacturer Part Number
PAD-GFS
EAN/UPC
0656777013790,656777013790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets of approximately 6 to 8.5 inches in either width or height, like the iPad Air 2, Galaxy Note Pro and Microsoft Surface Pro 4
  • Maximum Height: Approximately 57 inches
  • Adjustable Height of 15 inches
  • Weight: 5.55 pounds
  • Flexible 15-inch steel gooseneck
  • Assembly required
Package Includes:
(1) Wheeled Base
(1) Adjustable Pole
(1) Gooseneck Extender
(1) Plastic Mount