Tabletop Arm Mount for Tablets

For that ideal fixture to turn your tablet into a perfect accessory for the table, desk or countertop, look no further than CTA Digital’s Tabletop Arm Mount for Tablets. Designed with two adjustable grips, one spring-loaded and the other activated by a quick-release button on the back, this mount conveniently works for any tablet, whether it’s the iPad Pro, Samsung Galaxy Note Pro or Microsoft Surface Pro 3. The durable metal arm of the mount is built to last and perfectly accents home décor with its design. The frame also has five hinges, making it easily adjustable using only one hand and giving it a maximum stand-up height of 12 inches. CTA Digital’s Tabletop Arm Mount for Tablets also features a simple cable routing system that helps keep all the attached cables neatly secured and everything looking good.

Manufacturer Part Number
PAD-TAM
EAN/UPC
0656777013936,656777013936
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets ranging 4 – 9 inches in width
  • Arm Minimum Extension: 11.5 inches
  • Arm Maximum Extension: 21.5 inches
  • Maximum Weight Capacity: 2.2 Pounds
  • Table Thickness Required Installation: 0.79 – 3.5 inches
  • C-clamp and Grommet Installation