Heavy-Duty Arm Mount with Lock for Tablets

CTA Digital’s Heavy-Duty Arm Mount with Lock for Tablets brings functional furniture design to the forefront of your tablet-using needs. Combining durability and elegance, this arm mount is designed to stay standing a long time and look good while doing it. The mount, complete with a lock and key system for added safety and security, is compatible with most 7 – 10 inch tablets, making it perfect for the iPad Air 2, iPad Mini, Google Nexus 9 and more. Built with six joints, the arm of the mount swiftly and easily moves in any direction and allows for a wide variety of angles, orientations and heights that can cater to a multitude of situations and needs. CTA Digital’s Heavy-Duty Arm Mount with Lock for Tablets also includes a cable management system to keep everything looking tidy and a spring calibration feature that helps absorb weight changes and hold your tablet steady during use.

Manufacturer Part Number
PAD-HDM
EAN/UPC
0656777014018,656777014018
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Arm and mount height: approximately 25.6 inches
  • Mount extension: approximately  8 - 11.7 inches
  • Arm and mount weight: 6.8 pounds
  • C-clamp and grommet installation
  • 4.5 inch C-Clamp
  • Assembly required
Package Includes:
(1) Arm Mount
(1) C-Clamp and grommet base
(1) 3mm Allen key
(1) 6mm Allen key
(1) EVA cushion
(2) Keys