HUB-C Gigalinq USB-C to USB-A Hub with Ethernet Adapter

USB-C™ to USB-A Hub with Ethernet Adapter

IOGEAR's HUB-C Gigalinq USB-C™ to USB-A Hub with Ethernet Adapter plugs into your laptop's USB Type-C port and turns it into three USB Type-A ports and an Ethernet port. The three SuperSpeed equipped USB Type-A ports allow you to stay connected to your legacy USB peripherals while the Ethernet port allows a hard-wired Gigabit Ethernet connection. Easily connect a mouse, external hard drive, printer, webcam, etc. for a customized workstation setup. With the extra Ethernet port, you can enjoy gigabit speeds without having to strictly rely on a wireless connection to keep you connected.

Works with New MacBook® and Chromebook™

IOGEAR's HUB-C Gigalinq is the perfect travel companion for the 2015 Chromebook [2] and MacBook. It allows you to stay connected to your current USB 3.0 and USB 2.0 devices without the hassle and high cost of purchasing new peripheral devices. The hub adds three SuperSpeed USB Type-A ports which allow you to charge your phone, transfer data and connect devices such as hardrives and cameras – consider it versatility at its finest. The ports support SuperSpeed data transmission rate of 5Gbps and the adapter itself is 100% plug-n-play, so it does not require any additional software of driver installation.

Hard-wired Connection for Reliable, High-Speed Internet

The HUB-C Gigalinq adds a RJ45 Ethernet port to your computer giving you access to a high performance Ethernet network through your USB-C™ port. The HUB-C GigaLinq is the perfect solution for shoddy wireless connections - ideal for buffer-free movie streaming, online gaming, data transferring, video conferencing and internet browsing. Leveraging the high bandwidth of USB 3.1, this adapter ensures true, reliable 10/100/1000Mbps network speed. For corporate or office environments that require a hard-wired Ethernet connection, the integrated Ethernet adapter provides a fast and easy way to connect your computer to any 10/100/1000BASE-T network.

Compact and Portable Plug-n-play Design

The adapter features a robust design for frequent plugging and unplugging while simultaneously being compact and portable. Its slim design easily fits into any computer bag, briefcase or backpack for use on-the-go. Its kink-proof cable features a cable jacket comprised of top-grade braided nylon fiber and an aluminum housed connector for maximum durability and since the adapter is bus-powered, no external power supply is needed.

Manufacturer Part Number
GUH3C34
EAN/UPC
0881317514042,881317514042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU ECCN
GUH3C34: EAR99
Function GUH3C34
Connectors (Input): 3 x USB 3.0 Type A ; 1 x RJ45 LAN
Connectors (Output): USB Type-C (3.1 Gen 1)
Network Interface: RJ45 Ethernet 10base-T/100base-TX/1000base-T
Network Protocol: 10/100/1000 MB LAN
Operating System Support: Windows® 7, Windows® 8, Windows® 8.1, Windows® 10, Mac OS X 10.7+
Transfer Rate: 5Gbps
USB Specification: USB Type-C (3.1 Gen 1)
Dimensions GUH3C34
POP Information
10'' Peg Hook: 7
6'' Peg Hook: 5
Unit Dimensions
Height: 3.18" (8.1cm)
Depth: 0.56" (1.42cm)
Length: 1.56" (3.97cm)
Inner Pack
Width: 7.50" (19.05cm)
Height: 6.25" (15.88cm)
Depth: 4.88" (12.38cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.38" (11.11cm)
Height: 5.75" (14.61cm)
Depth: 1.19" (4.76cm)
Master Carton
Width: 16" (40.64cm)
Height: 7" (17.78cm)
Depth: 10.25" (26.04cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6.35lb (2.88kg)
Inner Pack Wt.: 1.35lb (0.62kg)
Unit Pack Wt.: 0.2lb (0.08kg)
Unit Wt.: 0.1lb (0.04kg)