Adjustable Stand

Configure your Lexmark

The shelf height in the adjustable stand can vary from a minimum of 6.33 inches (161 mm) from the floor to a maximum of 20.45 inches (519 mm) using 10 shelf slots.

Manufacturer Part Number
40C2300
EAN/UPC
0734646605489,734646605489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 40C2300
Packaged Size (mm - H x W x D): 605 x 719 x 744 mm
Packaged Weight, kg: 34 kg
Size (mm - H x W x D): 521 x 653 x 625 mm
Weight: 22.5 kg
Country of Origin: United States