NX-7015 Mouse

.... with a 1600 dpi BlueEye engine NX-7015 is easy to use anywhere, even on a granite countertop, wood table, carpet or sofa. The contoured shape design is suitable for either hand and is comfortable for all-day use. When you are on the go, you can store the receiver in the bottom of the mouse. The universal pico receiver allows to connect to other compatible Genius mouse models.

Manufacturer Part Number
31030119102
EAN/UPC
4710268250951
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB
  • RF frequency 2.4GHz
  • Sensor: BlueEye engine
  • Switchable resolution: 800/1200/1600 dpi
  • Three buttons: left, right, middle button with scroll
  • Battery: 1x AA
  • Dimension: 100x58x39 mm
  • Package size: 90x41x132 mm
  • Body Weight: 55g
  • Pcs./ctn.: 40
Genius item-no.:
Iron Gray: 31030119100
EAN: 4710268250944

Chocolate: 31030119102
EAN: 4710268250944

Gold: 31030119103
EAN: 4710268250968

Rosy Brown: 31030119104
EAN: 4710268251613

Silver: 31030119105
EAN: 4710268251620