SmartRack 1U Rack-Mount Keyboard with KVM Cable Kit

The SRSHELFKBD SmartRack 1U Rack-Mount Keyboard is a full 104-key keyboard and two-button touchpad designed for mounting in an EIA-standard 19-inch rack. Ideal for use with KVM switches and servers that don't include a keyboard, the SRSHELFKBD comes with a USB-A cable for quick connection. Use the convenient handle to slide the keyboard out of the rack for easy access and slide it back, hidden away, when not in use. Protected by a heavy-duty steel housing with a black finish. Compatible with both two- and four-post racks(Tripp Lite's B019-000 bracket is required for two-post mounting).

Manufacturer Part Number
SRSHELFKBD
EAN/UPC
0037332188489,037332188489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Shelf

PHYSICAL

Shipping Dimensions (hwd / in.): 5.91 x 20.47 x 22.83
Shipping Weight (lbs.): 22.2
Unit Dimensions (hwd / in.): 1.71 x 18.82 x 21.75
Unit Weight (lbs.): 19.6

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty