WWS150i Pocket Barcode Scanner

The Wasp WWS150i pocket Bluetooth barcode scanner provides on-the-go convenience without the tangle of cords. Compatible with iPhone, iPad, and Android devices, the WWS150i allows you to streamline business processes, maximize efficiency, and eliminate costly data entry errors.

Ideal For
  • Use with tablets and smart phone devices
  • Office and Retail Point-of-sale
  • Healthcare
  • Library management
  • Asset management

Manufacturer Part Number
633808951207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTIC & PERFORMANCE
Light source: White LED with CCT 5000k
Scan Rate: 30 frames/sec
Resolution: 5mil/0.127mm (Code39, PCS=90%)
Scan Angle: Horizontal: 37.8° Vertical: 28.8°
Print Contrast: 45%
D.O.F. (Environment: 800 lux): 5 Mil Code39: 50 ~ 120mm, 20 Mil Code39: 75 ~ 355mm , 13 Mil
UPC-A: 65 ~ 225mm, 6.7 Mil PDF417: 60 ~ 115mm, 10 Mil DataMatrix: 60 ~ 90mm, 20 Mil QR
Code: 50 ~ 215mm

PHYSICAL CHARACTERISTICS
Dimension: 1.67in W x 4.02 L x 0.85 H (W42.5xL102xH21.5 mm)
Weight: 2.47oz. (70g)
Cable: 5ft./1.5M (Micro USB cable)

POWER
Operation Voltage: 3.7 VDC ± 5%
Working Current: < 330mA
Standby Current: < 45mA
Battery: 3.7 V, 1000mAh, Lithium batter
Number of Scan (per full charge): > 7600 scans, (1 scan/5 secs, Bluetooth connected)

CONNECTIVITY
Radio: Bluetooth 2.1 + EDR (Class2)
Range: 30ft./10m (line of sight)
Interface/Profile: BT (SPP), BT (HID), USB (HID), USB (VCP)

USER ENVIRONMENT
Operating Temperature: -14°F-104°F (-10~40°C)
Storage Temperature: -4°F-149°F (-20~65°C)
Humidity: 0%~95% RH (Non-condensing)
Drop Durability: 5ft./1.5M
Sealing: IP55
1D Symbologies: Codabar, Code 11, Code 32(PARAF), Code 128, Code 2 of 5, Code 39, Code 93, EAN/JAN-13, EAN/JAN 8, EAN-UCC Emulation, IATA Code 2 of 5, Interleaved 2 of 5, Matrix 2 of 5, MSI, GS1 DataBar, TCIF Linked Code 39, UPC-A, UPC E, GS1 Databar, UPC-A/EAN-13 with Extended coupon Code, Coupon GS1, GS1codebar
2D Symbologies: Aztec Code, Codablock A, Codablock F, Data Matrix, EAN-UCC Composite Codes, MaxiCode, MicroPDF417, PDF417, QR Code, Micro QR Code, Chinese Sensible(Han Xin) code

REGULATORY
EMC: FCC - Part15B, Part15C, CE - EN 301489-1-1, EN 300328, EN 60950-1
Safety: IEC62471